For commercial applications, the device features low DC resistance and a 4mm ultra-thin cross section in a 4040 housing
Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of its first IHSR high temperature commercial inductor series, the IHSR-4040DZ-51. Designed for multiphase high current power supplies and filters in computer, industrial and communications applications, the Vishay Dale IHSR-4040DZ-51 reduces DC resistance by 50% compared to conventional power inductors compared to similar ferrite products. The height of the section is reduced by more than 20%. In addition, the inductor has an unprecedented 5% DC resistance standard tolerance and a minimum of 3% tolerance for more accurate current sampling.
Today's device frequency range is up to 5MHz and is optimized for use in DC/DC converter energy storage and high current filter inductors below the self-resonant frequency (SRF) (see table below). Applications include laptops, desktops and servers; small high-current power supplies and filters; and DC/DC converters for distributed power systems.
The typical DC resistance of the IHSR-4040DZ-51 is very low, about 0.520mΩ, with an inductance of 0.130μH, which allows for higher current densities than competing technologies, and its 4mm cross-section makes the end product thinner and lighter. The inductor operates from a high temperature of +155 ° C and is rated at 92 A to handle high transient current spikes without saturation. The unit is available in a 40mm housing with a 10mm x 10mm version; more housing sizes will be available in the future.
The inductor uses a 100% lead-free (Pb) shielded composite structure that reduces buzzer noise to ultra-low levels and provides high thermal shock, moisture and mechanical shock resistance. IHSR-4040DZ-51 is RoHS compliant, halogen free and meets Vishay's green standards.
More Vishay Inductors products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
Analog Devices Inc.
|
1100 |
RoHS |
FIXED IND 22UH 2.9A 135 MOHM SMD
|
$0.480 |
|
|
Analog Devices Inc. |
500 |
RoHS |
FIXED IND 33UH 4.4A 94.5 MOHM
|
RFQ |
|
|
Analog Devices Inc. |
15000 |
RoHS |
FIXED IND 4.7UH 5.5A 40 MOHM SMD
|
$0.436 |
|
|
Analog Devices Inc. |
1850 |
RoHS |
FIXED IND 47UH 3.3A 145 MOHM SMD
|
$0.587 |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details