The device's power is 1.5W, with eight small form factors available for automotive and industrial applications
Vishay Intertechnology, Inc. today announced the availability of a new series of thick film resistors, RCA-HP e3, for automotive and industrial applications. Vishay Draloric RCA-HP e3 series devices have excellent sulfur tolerance, excellent pulse load performance and high power rating.
The resistance, which was introduced today, is certified by AEC-Q200 and is tested at 90 ° C for 1000 hours in accordance with ASTM B809 95 for use in a high sulfur environment. The device is highly reliable and can withstand high energy and continuous pulses with a power rating of 1.5W.
RCA-HP e3 series resistors have 8 dimensions from 0402 to 2512, resistance from 1Ω to 1MΩ, ± 1% tolerance and ± 5%, TCR ± 100ppm / K and ± 200ppm / K, operating voltage from 50V to 500V The
These resistors are RoHS compliant, halogen-free, printed with a protective coating on one side (0402) or double sided (0603 to 2512) printed resistive core. The device is pure tin plating, to meet the lead-free and lead-free welding process.

Device specification table:
|
Product number |
Dimensions |
Power level P70 (W) |
Operating voltage (V) |
|
RCA0402-HP e3 |
0402 |
0.2 |
50 |
|
RCA0603-HP e3 |
0603 |
0.25 |
75 |
|
RCA0805-HP e3 |
0805 |
0.5 |
150 |
|
RCA1206-HP e3 |
1206 |
0.75 |
200 |
|
RCA1210-HP e3 |
1210 |
0.75 |
200 |
|
RCA1218-HP e3 |
1218 |
1.5 |
200 |
|
RCA2010-HP e3 |
2010 |
1.0 |
400 |
|
RCA2512-HP e3 |
2512 |
1.5 |
500
|
Availability
Find more Vishay electronic component
Author :Brittany Antonia — WIN SOURCE ELECTRONICS
(The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details