• 75% reduction in size compared to existing comparable performance components
• Working temperature up to 150 °C
• AEC-Q200 certified
TDK Corporation has expanded its lineup of chip varistors for automotive applications. The AVRH Series products have a maximum operating voltage of 19 V to 70 V and a capacitance range of 4.7 pF to 50 pF. This compact voltage protection device can be used in IEC 1005 operating conditions (EIA 0402) due to its compact size of only 1.0 mm x 0.5 mm x 0.5 mm, which enables the new component to be reduced by 75% in volume compared to existing components with comparable performance . The highly reliable AVRH series also has an operating temperature range of -55 to 150 °C, withstands 25 kV contact discharge, conforms to IEC 61000-4-2 and is AEC-Q200 certified.
The new AVRH series uses TDK's exclusive coating technology to achieve the high reliability required by the car. Therefore, the AVRH system is suitable for various automotive ECUs and bus systems such as LIN, CAN, CAN-FD and FlexRay. In addition, this chip varistor can also be used in systems using BroadR-Reach, MOST, or automotive Ethernet.
In recent years, the car has been equipped with many additional functions such as advanced driver assistance systems (ADAS) and in-vehicle infotainment systems.
With (IVI) networks, it has become increasingly important to reduce ECU size and increase reliability. Therefore, ESD and surge protection devices also need to be reduced in size and increase reliability. TDK will further increase its product lineup in terms of compactness, operating voltage and capacitance to support a wide range of automotive device designs.
main application
• Various kinds of automotive ECUs
Automotive bus systems such as LIN, CAN, CAN-FD, and FlexRay
• Advanced Driver Assistance Systems (ADAS) and In-Vehicle Infotainment (IVI) applications using BroadR-Reach, MOST, or Automotive Ethernet
Main features and advantages
• Small size 1.0 mm x 0.5 mm x 0.5 mm
• 75% reduction in size compared to existing comparable performance components
• Working temperature up to 150 °C
• AEC-Q200 certified
Relevant TDK Corporation series products
| Part Number | Mfg Code | Stock (pcs) |
RoHS |
Category |
Unit Price($) |
|
TDK Corporation |
10000 |
RoHS |
FERRITE BEAD 600 OHM 0402 1LN
|
$10.680 |
|
|
TDK Corporation |
10000 |
RoHS |
FERRITE BEAD 600 OHM 0402 1LN
|
RFQ |
|
|
TDK Corporation |
10000 |
RoHS |
FERRITE BEAD 2.2 KOHM 0402 1LN
|
RFQ |
|
|
TDK Corporation |
10000 |
RoHS |
FERRITE BEAD 1.8 KOHM 0402 1LN
|
RFQ |
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details