ADC0809 is a CMOS process 8-channel, 8-bit successive approximation A / D converter manufactured by National Semiconductor. It has an internal 8-channel multiplexer that can latch the decoded signal based on the address code and only gate one of the eight analog input signals for A / D conversion. Is currently the most widely used 8 general-purpose A / D chip.

1.ADC0809 the main features
1) 8 input channels, 8-bit A / D converter, the resolution is 8 bits.
2) has a conversion start and stop control.
3) Conversion time is 100μs (clock is 640kHz), 130μs (clock is 500kHz)
4) Single +5 V power supply
5) Analog input voltage range 0 ~ + 5V, without zero and full scale calibration.
6) Operating temperature range of -40 ~ +85 degrees Celsius 7) Low power consumption, about 15mW.
2.ADC0809's internal structure
ADC0809 is a CMOS monolithic successive approximation A / D converter, the internal structure shown in Figure 13.22, which consists of 8 analog switches, address latch and decoder, comparator, 8-bit switch tree A / D converter Device, successive approximation register, logic control and timing circuit.
3.ADC0809's external features (pin function)
ADC0809 chip has 28 pins, dual in-line package, as shown in Figure 13.23. The following describes each pin function.
IN0 ~ IN7: 8 analog inputs.
2-1 ~ 2-8: 8-bit digital output.
ADDA, ADDB, ADDC: 3-bit address input lines for gating one of the 8 analog inputs
ALE: Address latch enable signal, input, active high.
START: A / D conversion start pulse input, enter a positive pulse (at least 100ns wide) to start (pulse rising edge 0809 reset, falling edge start A / D conversion).
EOC: A / D conversion end signal, output, when the A / D conversion is completed, this terminal outputs a high level (during the conversion has been low).
OE: Data output enable signal, input, active high. When the A / D conversion is finished, this end input a high level, in order to open the output tri-state gate, the output digital.
CLK: clock input. Requirements clock frequency is not higher than 640KHZ.
REF (+), REF (-): Reference voltage.
Vcc: power supply, single + 5V.
GND: ground.
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details