XP Power announces the GCU500 series; industry leading small size 83.8 x 165.1 x 39.3 mm 500W AC-DC power supply. The product is suitable for 1U systems to meet the needs of high reliability and price-sensitive applications, such as robotics and renewable energy. Dual Fusion, Low Leakage Current, and 2 x MOPPs (Patient Protection) Input / Output Insulation These properties enable the product to meet demanding medical applications such as hospital ventilators and medical carts. The product meets the latest "Third Edition" risk management IEC 60601-1 medical safety certification.
Unlike competing vendors' products, the GCU500 series is also safe to use in high altitudes - 4000 meters for medical applications and 5,000 meters for communication.
The latest resonant conversion and synchronous rectification technology to achieve the efficiency of 93% of the product, which can effectively reduce costs, reduce the operating temperature range, extend product life and energy saving.
The mechanical parts of the product is U shell shape, weighs only 748 grams, the output screw terminal connection. The input connection is a screw terminal connection when the Molex type or fan is selected.
The product operating temperature range of -40 to +70 degrees Celsius, full load output up to +50 degrees Celsius. Input voltage range is 80 to 264VAC, full power output up to 90VAC, input 80VAC, the power down 20%. 250W products without fan cooling. The product offers 12, 15, 18, 24, 36 or 48VDC single output, 5V standby power, 12V fan configuration, remote on / off and power failure signals.
The product meets the latest EMC standards that industry and medical applications need to meet, including EN55011 / 32 B-class electromagnetic radiation and Medical Fourth Edition standards.
The product's internal protection includes output short-circuit overvoltage protection, all output overload protection and over-temperature limits.
This ultra-compact size, low price, multi-functional products can effectively simplify the integration of terminal equipment to help users enhance product competitiveness and shorten the time to market.
The product is available from stock, the product shelf life of 3 years.
More Power Supplies - Board Mount series products
| Part Number | Mfg Code | Stock(pcs) |
RoHS |
Category |
Unit Price($) |
|
2401 |
RoHS |
IC REG LDO ADJ 2.2A 28HMLF
|
RFQ |
||
| Murata Power Solutions Inc. |
400 |
RoHS |
CONV DC/DC 1W 5VIN 5-9VOUT SIP
|
RFQ |
|
|
1667 |
RoHS |
CONV DC/DC 1W 5VIN 12V SIP SGL
|
RFQ |
Learn More About: Power Supplies - Board Mount
Author:Brittany Antonia (The author of article owns the copyright.)
By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.
Country/Currency details