EN
  • EN
  • DE

Film capacitors Higher voltage industrial grade X2 capacitors are rated at 350 V AC

Friday, December 29, 2017

TDK Group recently introduced EPCOS MKP (Metalized Polypropylene Film) X2 EMI Suppression Capacitor with higher withstand voltage. Compared to conventional 305Vac X2 capacitors, the new series has a voltage limit of 350Vac, making it ideal for EMI suppression of input filters and output filtering in photovoltaic inverters, especially in the North American market. The new series of capacitors have capacitance values ​​in the range of 0.47μF to 10μF, as provided by the E12 series. Another feature of the new series of capacitors is that even in harsh environmental conditions, the capacitance value can be stable. This characteristic is validated by the damp heat test at a temperature of 85 ° C, a relative humidity of 85%, a voltage of 330V AC and a time of 1000 hours. After testing, the capacitance of the capacitor changes less than 7.5%. The maximum operating temperature of the capacitor is 110 ° C.

The new capacitor series has been UL and EN approved, according to capacitance, the capacitor pin pitch is 27.5 mm (B32924 * 4 *) or 37.5 mm (B32926 * 4 *). The capacitors' outer case and epoxy sealants are UL 94 V-0 compliant. In addition to EMI suppression, these capacitors are also suitable for applications that require high ripple current capability, as well as resistive buck power supplies.

main application

EMI suppression of input and output filters, photovoltaic inverters, and resistive buck supply

Main features and advantages

• The nominal voltage is increased to 350 V AC

High ripple power

• Capacitance values ​​remain stable even under harsh environmental conditions

 

More EPCOS (TDK) series products

Part Number  Mfg Code   Stock(pcs

 RoHS 

 Category

 Unit Price($) 

B32672L1333J289

EPCOS (TDK)

550

RoHS

CAP FILM 0.033UF 5% 1.6KVDC RAD

$0.200

B32563J6225K

EPCOS (TDK)

11000

RoHS

$0.570

EPCOS (TDK)

35550

RoHS

CAP FILM 3300PF 10% 1.5KVDC RAD

$0.120

EPCOS (TDK)

35550

RoHS

CAP FILM 2200PF 10% 1.5KVDC RAD

$0.120

B32021A3103M

EPCOS (TDK)

7900

RoHS

CAP FILM 10000PF 20% 1.5KVDC RAD

$0.140

Learn More About:EPCOS (TDK)Film Capacitors

 Author:Brittany Antonia (The author of article owns the copyright.)

RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess