Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1200454-LM556
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian LM556 CAD Model

Description

The LM556 is a dual precision timer capable of producing accurate time delays or oscillation. Manufactured by Fairchild/ON Semiconductor, it essentially combines two LM555 timers in a single 14-pin package. This makes it a versatile component for a wide range of timing and control applications where multiple timing functions are required.

Applications:

  • Precision Timing
  • Pulse Generation
  • Sequential Timing
  • Time Delay Generation
  • Oscillation

Features:

  • Two independent timers in one package
  • Timing from microseconds to hours
  • Astable or monostable operation
  • Adjustable duty cycle
  • High output current capability

Benefits:

  • Reduced component count and board space by integrating two timers into one package.
  • Flexibility to create a variety of timing circuits with adjustable parameters.
  • Versatility in application, capable of both generating stable pulses and accurate delays.
  • Ability to drive various loads with high output current capability.
  • Simplified design and troubleshooting compared to discrete timer circuits.

Additional Details:

The LM556 operates from a wide range of supply voltages, typically from 4.5V to 16V. Each timer section has trigger, threshold, and reset inputs, as well as a discharge output. The timing is determined by external resistors and capacitors. In monostable mode, the timer produces a single pulse of a specific duration when triggered. In astable mode, it generates a continuous stream of pulses. The duty cycle can be adjusted by varying the values of the external resistors. It comes in both DIP and SOIC packages. The maximum operating frequency is typically in the hundreds of kHz. It's a robust and widely used timer, making it a popular choice for both hobbyist and industrial applications. The device is relatively insensitive to supply voltage variations, contributing to its stable operation.
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
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
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
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
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
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3615 $50.6100
340+ $0.2966 $100.8440
525+ $0.2873 $150.8325
720+ $0.2781 $200.2320
935+ $0.2688 $251.3280
1,245+ $0.2410 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 140 pcs