Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 071957-LPC1114FHI33/302
Ultra Librarian 3D Model Ultra Librarian LPC1114FHI33/302 CAD Model

Description

The NXP LPC1114FHI33/302 is a highly capable microcontroller that is part of the LPC1100 series, designed for embedded applications that require low power consumption, high performance, and minimal design footprint. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, offering a perfect blend of energy efficiency and processing capability.

Key Features

  • Processor: 32-bit ARM Cortex-M0 CPU, up to 50 MHz
  • Memory: 32KB of on-chip flash programming memory and 8KB of SRAM
  • I/O Configuration: Up to 42 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors
  • Serial Interfaces: Includes UART, I2C, and SPI for versatile peripheral connections
  • Timers: Multiple 32-bit timers, a 24-bit system timer, and a watchdog timer for precise event management and system reset capabilities
  • Analog-to-Digital Converter: Integrated 10-bit ADC with up to 8 channels for analog signal processing
  • Power Efficiency: Ultra-low power consumption with multiple power-down modes for energy-sensitive applications
  • Package: Available in a compact 33-pin HVQFN package, ideal for space-constrained applications
  • Operating Voltage: Wide power supply range from 2.0V to 3.6V

Applications

The LPC1114FHI33/302 is suited for a diverse range of applications, including but not limited to industrial automation, consumer electronics, battery-powered devices, and IoT endpoints. Its rich set of features and low power consumption make it an excellent choice for designers looking to optimize their system's performance and power budget.

Development Support

NXP provides extensive development support for the LPC1114FHI33/302 with a comprehensive suite of tools, including the LPCXpresso IDE, software libraries, and example code. This support helps to accelerate development cycles and reduce time-to-market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
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
Lowest to $10.1313
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
Lowest to $7.9604
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
Lowest to $0.0880