Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features EEPROM, POR, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25 MHz
Voltage - Supply 2.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP25020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370771-MCP25020-I/P
Ultra Librarian 3D Model Ultra Librarian MCP25020-I/P CAD Model

Description

Microchip Technology MCP25020-I/P CAN I/O Expander

The MCP25020-I/P is a highly integrated I/O expander from Microchip Technology, which operates as an interface between a CAN (Controller Area Network) protocol controller and the physical bus. This device is designed to simplify the implementation of CAN systems and enhance the functionality of applications requiring robust communication capabilities. The MCP25020-I/P is ideal for automotive and industrial markets where reliable data communication is critical.

Key Features:

  • Compatibility: The MCP25020-I/P is designed to be compatible with the CAN 2.0B protocol, ensuring that it can communicate effectively with other CAN-compliant devices.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for use in a wide range of applications.
  • Temperature Range: With an industrial temperature range of -40°C to +125°C, this device can reliably function in harsh environments.
  • Package: The device is housed in a PDIP (Plastic Dual In-line Package) with 18 pins, which is well-suited for prototyping and easy integration into existing systems.
  • Serial Interface: It includes a high-speed SPI (Serial Peripheral Interface) which facilitates communication with microcontrollers.
  • I/O Expander: The MCP25020-I/P provides additional I/O capabilities, enabling the microcontroller to manage more devices or read more sensors without using extra pins.

Applications:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Embedded Systems
  • Medical Devices

The MCP25020-I/P is a robust solution for extending the capabilities of CAN-based systems. Its ease of use, combined with Microchip's reputation for quality, makes it an excellent choice for engineers and designers looking to enhance their CAN applications. Whether it's for complex automotive networks or precise industrial control systems, the MCP25020-I/P provides the reliability and functionality necessary to meet the demands of modern communication networks.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24QFN / I/O Expander 16 I²C 3.4 MHz 24-QFN (4x4)
Lowest to $3.1172
ECAD model for MCP23018T-E/MJ
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $11.8182
ECAD model for PCA9674ABS,118
Diodes Incorporated
IC I/O EXPANDER 8-BIT 16TSSOP
Lowest to $1.8697
ECAD model for PI4IOE5V9554LEX
Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC / I/O Expander 16 I²C 3.4 MHz 28-SOIC
Lowest to $3.6259
ECAD model for MCP23018T-E/SO
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24DHVQFN
Lowest to $0.8409
ECAD model for PCA8575BQ,118
Semtech Corporation
IC GPIO EXP I2C 16CH 28UTQFN
Lowest to $1.0969
ECAD model for SX1506I091TRT
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 24-Pin SOIC W / IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $35.5285
ECAD model for MAX7311AWG+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
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
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7529 $52.3051
45+ $2.2588 $101.6460
69+ $2.1882 $150.9858
95+ $2.1176 $201.1720
123+ $2.0471 $251.7933
164+ $1.8353 $300.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,600 pieces
MOQ: 19 pcs