EN
  • EN
  • DE

MCP23018T-E/SO

Part No MCP23018T-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 28SOIC  /  I/O Expander 16 I²C 3.4 MHz 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Microchip Technology
Package Tape & Reel
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 3.4 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MCP23018
Other Names MCP23018T-E/SO,MCP23018T-E/SOCT,MCP23018T-E/SODKR,MCP23018T-E/SOTR
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261065-MCP23018T-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23018T-E/SO CAD Model

Description

Microchip Technology's MCP23018T-E/SO - I/O Expander

Introducing the MCP23018T-E/SO, a versatile I/O expander from Microchip Technology that offers a simple solution for adding more I/O ports to your microcontroller-based projects. This integrated circuit is housed in a convenient SOIC package, making it ideal for space-constrained applications where additional I/Os are essential.

The MCP23018T-E/SO is part of Microchip's I/O expander family and operates on the I²C interface, allowing for easy integration with most microcontrollers. With 16-bit remote bidirectional I/O ports, this expander can handle a wide array of input and output functionalities. Whether you're designing a complex control system or simply need extra pins for your design, this I/O expander is up to the task.

Featuring an interrupt output for input change notification, the MCP23018T-E/SO ensures that your main processor can remain in a low-power sleep mode while not actively monitoring the inputs. This feature is particularly beneficial for battery-operated devices where power conservation is critical. Additionally, the open-drain interrupt output provides increased flexibility for shared interrupt lines.

With high noise immunity and low power consumption, the MCP23018T-E/SO is an excellent choice for industrial applications, consumer electronics, and any project where reliability and efficiency are paramount. Its wide operating voltage range from 1.8V to 5.5V allows for compatibility with various logic levels, making it a versatile choice for different electronic ecosystems.

Configurable as either inputs or outputs, the I/O ports are further enhanced with internal pull-ups, polarity inversion, and input logic level inversion capabilities. This level of customization ensures that the MCP23018T-E/SO can be tailored to meet the specific needs of your application without requiring additional components.

With the MCP23018T-E/SO, Microchip Technology continues to deliver innovative solutions that expand the possibilities of your microcontroller projects. Whether for prototyping or for production-scale applications, this I/O expander offers a reliable, flexible, and cost-effective way to increase your system's I/O capacity without a significant increase in footprint or complexity.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5817 $51.6340
48+ $2.1183 $101.6784
74+ $2.0521 $151.8554
101+ $1.9859 $200.5759
131+ $1.9197 $251.4807
175+ $1.7211 $301.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,546 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess