EN
  • EN
  • DE
Part No 928
Manufacturer 3M
Catalog Glue, Adhesives, Applicators
Description BONDO CREAM HARDENER 00928, 2.75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Hardner
Features Blue, 2.75 oz
For Use With/Related Products Filler, Resin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630199-928
Ultra Librarian 3D Model Ultra Librarian 928 CAD Model

Description

N

You May Also Be Interested in

3M
ANISOTROPIC COND FILM 5MMX35M
Need more? Email Us
3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
3M
ADHESIVE SPRAY CLEAR 16.75 OZ
Need more? Email Us
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Need more? Email Us
3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
3M
SCOTCH-WELD EPOXY ADHESIVE 2
Need more? Email Us
928
3M
BONDO CREAM HARDENER 00928, 2.75
Need more? Email Us
3M
SCOTCH-WELD CONCRETE REPAIR
Need more? Email Us
3M
MARINE ADH SEALANT FST CURE 3OZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess