EN
  • EN
  • DE

94758

Part No 94758
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 6AWG #1/4 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.470" (11.94mm)
Length - Overall 1.500" (38.10mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 6 AWG
Insulation Insulated
Features Brazed Seam
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636800-94758
Ultra Librarian 3D Model Ultra Librarian 94758 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess