EN
  • EN
  • DE

TIP36C

Part No TIP36C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 25A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 341445
Standard Package 30
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 25A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 4V @ 5A 25A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic Vce 10 @ 15A 4V
Power - Max 125W
Frequency - Transition 3MHz
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog PNP Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 038402-TIP36C
Family Name TIP36C
Introduction Date October 11, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio
Ultra Librarian 3D Model Ultra Librarian TIP36C CAD Model

Description

The TIP36C is a silicon Power Transistor manufactured by STMicroelectronics, a global semiconductor leader. This transistor is part of a series of PNP epitaxial silicon transistors designed for use in power linear and switching applications. It is widely recognized for its high power dissipation capabilities, making it suitable for a wide range of electronic circuits.

Key Features

  • PNP Transistor: The TIP36C is a PNP transistor, which means it is turned on or off by the movement of holes across a junction, providing an efficient current flow in the opposite direction to NPN transistors.
  • High Power Dissipation: With a power dissipation of 125W, the TIP36C can handle significant power, making it ideal for high-power applications.
  • High Collector-Emitter Voltage: It can withstand a collector-emitter voltage (VCEO) of up to 100V, providing a good safety margin for many electronic applications.
  • High Current Capacity: The TIP36C has a collector current rating of up to 25A, ensuring it can support circuits with high current demands.
  • Complementary NPN Type: The complementary NPN type is TIP35C, allowing for easy implementation in push-pull configurations.

Applications

The TIP36C is versatile and can be used in various applications, including:

  • Power regulators
  • Audio amplifiers
  • Switching circuits
  • Motor control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TIP36C is no exception. It is built to meet the stringent requirements of the electronics industry, providing a reliable solution for power management challenges.

Environmental Compliance

The TIP36C also meets various environmental standards, reflecting STMicroelectronics' dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0801 $54.0050
115+ $0.8863 $101.9245
175+ $0.8586 $150.2550
245+ $0.8309 $203.5705
315+ $0.8032 $253.0080
420+ $0.7201 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,540 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess