EN
  • EN
  • DE

TMP04ESZ

Part No TMP04ESZ
Manufacturer ADI Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100320-TMP04ESZ
Categories OEM Parts(T-Z)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP04ESZ CAD Model

Description

The TMP04ESZ is a digital temperature sensor manufactured by Analog Devices (ADI). It provides a digital output, making it easy to interface with microcontrollers and other digital systems. This sensor is known for its accuracy, low power consumption, and small size, making it suitable for a variety of temperature monitoring applications.

Applications

  • Environmental monitoring systems.
  • HVAC (Heating, Ventilation, and Air Conditioning) systems.
  • Industrial process control.
  • Medical devices (e.g., patient monitoring).
  • Automotive temperature monitoring.
  • Computer thermal management.
  • Data loggers.
  • Home automation systems.

Features

  • Digital Output: Simplifies interfacing with microcontrollers and other digital systems using a serial interface.
  • Accuracy: Typically ±1°C accuracy over a specified temperature range.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Small Size: Available in a small SOIC package, minimizing board space.
  • Wide Temperature Range: Operates over a broad temperature range, suitable for various environments.
  • Serial Interface: Communicates using a standard serial interface (e.g., SPI or I2C).
  • Resolution: Offers a specific temperature resolution (e.g., 0.25°C).
  • Supply Voltage: Operates from a single supply voltage (e.g., 2.7V to 5.5V).

Benefits

  • Easy Integration: Digital output simplifies integration into digital systems, reducing development time.
  • Precise Temperature Measurement: Accurate temperature sensing ensures reliable monitoring and control.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Space-Saving Design: Small package size minimizes board space requirements.
  • Versatile: Suitable for a wide range of applications due to its accuracy, low power consumption, and digital interface.
  • Reduced System Cost: Integration of the sensor into a system is streamlined, lowering overall costs.

Additional Details

The TMP04ESZ from Analog Devices offers a precise and easy-to-use solution for temperature measurement in a variety of applications. The digital output eliminates the need for external analog-to-digital converters, simplifying system design and reducing component count. The sensor's low power consumption makes it ideal for battery-powered devices, while its small size allows for integration into compact systems. The TMP04ESZ provides accurate temperature readings over a wide temperature range, ensuring reliable performance in diverse environments. It is important to consult the Analog Devices datasheet for complete specifications, application notes, and recommended PCB layout guidelines. The serial interface allows for easy communication with microcontrollers and other digital devices, enabling efficient data acquisition and processing.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Kemet
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess