EN
  • EN
  • DE

100-000000023

Part No 100-000000023
Manufacturer Amd
Catalog CPU
Description Ryzen 9 3900X (12C 24T 3.8/4.6GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436278-100-000000023
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000023 CAD Model

Description

The AMD Ryzen 9 3900X is a flagship processor that delivers exceptional performance to meet the needs of the most demanding tasks and applications. Part of the AMD Ryzen 9 Processors Tray SubCategory and manufactured by AMD Tray, this CPU features 12 cores and 24 threads, offering superb multitasking capabilities and efficient processing power for intensive software and applications. With a base clock speed of 3.8 GHz and a turbo boost of up to 4.6 GHz, it strikes a balance between power consumption and performance. The 3900X is optimized for gaming, content creation, and virtual reality experiences, providing a robust platform for building high-performance computing systems. It exemplifies AMD's leadership in the CPU market, bringing together power, efficiency, and unmatched multi-threaded performance.

You May Also Be Interested in

Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess