Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 160724-3013783-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3013783-01 CAD Model

Description

3013783-01 Electronic Component

The 3013783-01 is a highly adaptable component, suitable for various electronic system architectures, providing exceptional adaptability for diverse applications.

Features and Benefits

  • Highly Adaptable: Suitable for a wide variety of electronic systems and architectures.
  • Efficient Design: Ensures optimized usage of resources while delivering high performance.
  • Future-Proof: Supports latest standards and technologies for extended relevance.

Applications

  • Networking Equipment
  • IoT Devices
  • Consumer Electronics
  • Smart Home Systems

Offering seamless integration and superior performance, the 3013783-01 is an ideal choice for cutting-edge electronic applications.

You May Also Be Interested in

Alcor
Need more? Email Us
ECAD model for AU6371B51-JEL-GR
Alcor
Need more? Email Us
ECAD model for AU9432F01-UXL(E8G25-000)
Alcor
Need more? Email Us
ECAD model for AU9412G01-UPD
Diodes Incorporated
Need more? Email Us
ECAD model for AUR9802BGDR
Alcor
Lowest to $1.2410
ECAD model for AU9254A21-HAS-GR
Alcor
Need more? Email Us
ECAD model for AU6988D53-GHL-GR-3
Skyworks Solutions Inc.
Voltage Variable Attenuator 38dB 2500MHz 8-Pin SOIC T/R
Need more? Email Us
ECAD model for AV105-12
Alcor
Need more? Email Us
ECAD model for AU6376C41-GAL-NP
Alcor
Need more? Email Us
ECAD model for AU9364A27-MAL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention