Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 20 A 115 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14277-5, -497-14277-5, STGP10H60DF-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897998-STGP10H60DF
Ultra Librarian 3D Model Ultra Librarian STGP10H60DF CAD Model

Description

The STGP10H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to offer an optimal balance between high efficiency and fast switching performance. This IGBT is a part of the PowerMESH™ IGBT series, which is renowned for its robustness and reliability in a wide range of power applications.

Key Features

  • High current capability: With a collector current rating of 10A, the STGP10H60DF is capable of handling significant power levels, making it suitable for high-power applications.
  • High voltage rating: This device can withstand voltages up to 600V, providing a comfortable margin for applications with high voltage requirements.
  • Low on-state voltage drop (Vce(on)): The low on-state voltage drop results in reduced conduction losses and improved efficiency, which is critical for energy-sensitive designs.
  • Fast switching speed: The IGBT's fast switching characteristics minimize switching losses and enable operation at higher frequencies, which can lead to smaller and more cost-effective designs.
  • Co-packaged with a free-wheeling diode: The inclusion of an ultrafast soft recovery anti-parallel diode ensures efficient switching and simplifies circuit design.

Applications

The versatility of the STGP10H60DF allows it to be utilized in a broad range of applications. These include, but are not limited to, motor drives, uninterruptible power supplies (UPS), power factor correction (PFC) circuits, induction heating, and general-purpose inverters. Its robustness also makes it suitable for harsh environments where reliability is paramount.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP10H60DF is no exception and is manufactured to meet high standards of performance and reliability. It is designed to ensure a long operational life and stable performance across its entire range of applications, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
33+ $1.7474 $57.6642
69+ $1.6348 $112.8012
107+ $1.5784 $168.8888
153+ $1.4656 $224.2368
199+ $1.4093 $280.4507
249+ $1.3528 $336.8472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 33 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention