Products specifications

Number of A/D Converters 1
Number of Analog Inputs 1
Number of Pins 68
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 1 Gsps
Win Source Part Number 1029741-TS8388BCGL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS8388BCGL CAD Model

Description

The E2V TS8388BCGL is a data acquisition - ADCs/DACs - special purpose electronic component.

  • Type: Data Acquisition - ADCs/DACs - Special Purpose
  • A/D Converters: 1
  • Analog Inputs: 1
  • Sampling Rate: 1 Gsps
  • Resolution: 1 B
  • Supply and Demand: Shortage
  • RoHS Compliant: Yes
  • Radiation Hardened: No

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT 400K 32TQFN
Lowest to $32.3790
ECAD model for MAX11311GTJ+
Analog Devices Inc.
IC MODULATOR 16BIT 10M 16SOIC
Lowest to $59.0910
ECAD model for AD7400YRWZ-REEL
Cirrus Logic Inc.
IC 120DB 192KHZ MLTI-BIT DAC W/V
Lowest to $26.9521
ECAD model for CS4398K-CZZR
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 24TSSOP
Need more? Email Us
ECAD model for CS5361-DZZR
Linear Technology
Single Chip 12-Bit Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1292BCN8
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $72.1805
ECAD model for ICL7107CM44ZT
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
ECAD model for LDC1314QRGHRQ1
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $42.3762
ECAD model for MAX11043ATL+
Texas Instruments
IC ADC/AUDIO 24BIT 192K 28SSOP
Lowest to $3.1529
ECAD model for PCM1804DBG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention