Product Overview: PCM1606E/2KG4
The PCM1606E/2KG4 is a high-performance, single-chip stereo digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Texas Instruments. This precision audio DAC is designed for professional and consumer audio applications, delivering exceptional sound quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N).
Key Features
- High-Quality Audio Performance: With 24-bit resolution and a dynamic range of 112dB, the PCM1606E/2KG4 is capable of reproducing audio with remarkable clarity and detail.
- Sampling Frequency: The device supports a wide range of sampling frequencies from 8kHz to 96kHz, allowing for versatility in different playback scenarios.
- Advanced Segment DAC Architecture: This DAC utilizes an advanced segment architecture to ensure high-precision audio output and minimal noise.
- System Flexibility: The PCM1606E/2KG4 is equipped with a variety of digital input formats, including 24-bit I2S and left-justified data, providing compatibility with a range of digital audio sources.
- Low Power Consumption: It is designed for power-sensitive applications, featuring a low-power consumption design, ideal for portable audio devices.
Applications
The PCM1606E/2KG4 is suitable for an array of audio applications, such as:
- A/V Receivers
- DVD Players
- CD Players
- Car Audio Systems
- Home Theaters
- Digital Mixing Consoles
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
112dB
Sampling Frequency
8kHz to 96kHz
THD+N
0.002%
Supply Voltage
5V
With its advanced features and specifications, the PCM1606E/2KG4 stands out as a premium choice for delivering high-fidelity audio in a variety of settings. Its robust design and Texas Instruments' commitment to quality make it a reliable and efficient solution for enhancing the audio experience in any compatible device.