Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176835-AM27S07APC
Popularity Medium
Supply and Demand Status Limited
Family Name Am27S07APC
Introduction Date February 01, 1989
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AM27S07APC CAD Model

Description

AM27S07APC Enhanced Bipolar PROM

The AM27S07APC is an enhanced version of bipolar PROMs, designed to offer flexibility and reliability for permanent data storage solutions.

  • Enhanced data retention capabilities
  • Smooth, efficient programming interface
  • 20-pin package for versatile integrations

Applications:

  • Control systems
  • Instrumentation
  • Critical data storage

Features & Benefits:

  • Versatile: Compatible with various programming environments.
  • Improved Data Retention: Keeps essential data secure and accessible.
  • Expandable Solutions: Easily accommodates changing system requirements.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 64KBIT 1MHZ 8SOP
Lowest to $2.2716
ECAD model for MB85RC64APNF-G-JNERE1
GSI Technology
SRAM Chip Sync Quad 1.8V/2.5V 72M-Bit 2M x 36 6.5ns/2.3ns 165-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8644Z36E-250IV
Austin Semiconductor
Static Ram, 128K X 8, Standard Power, Dual Ce, 45 Ns Access Time
Need more? Email Us
ECAD model for MT5C1008DCJ-45/IT
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20 ns 32-TSOP I
Need more? Email Us
ECAD model for AS7C31024B-20TCNTR
Micron Technology Inc.
DRAM Chip Mobile LPDDR2 SDRAM 2G-Bit 128Mx16 1.8V 168-Pin FBGA
Need more? Email Us
ECAD model for MT42L128M16D1KL-25 IT:A
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Need more? Email Us
ECAD model for IS61NLF51236-7.5B3I
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Lowest to $4.5545
ECAD model for W25P022AF-6
Winbond Electronics
128K X 8 CMOS STATIC RAM
Need more? Email Us
ECAD model for W24L01S-70LE
IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA70P

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention