Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177008-AM29C10APC
Popularity Low
Supply and Demand Status Limited
Introduction Date April 01, 1987
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29C10APC CAD Model

Description

AM29C10APC Overview

The AM29C10APC is a high-performance, low-power CMOS ROM IC designed to deliver efficient and reliable data storage solutions in various electronic applications. Its compact design and robust functionality make it a versatile choice for modern electronics.

  • Features and Benefits:
    • Low Power Consumption: Ideal for battery-operated devices.
    • High-Density Data Storage: Large capacity for extensive data needs.
    • Fast Read Access Time: Increases processing speed.
    • Reliable and Durable: Engineered for long-term operation.
  • Applications/Projects:
    • Embedded Systems
    • Consumer Electronics
    • Data Logging
    • Firmware Storage

With its exceptional read access speed, the AM29C10APC is adept at enhancing system performance and efficiency, making it an ideal choice for developers focused on creating high-speed, dependable electronics.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Need more? Email Us
ECAD model for IS61NLF51236-7.5B3I
White Electronic Designs Corporation
SRAM Chip Async Single 5V 1M-Bit 128K x 8 20ns 32-Pin DIP
Need more? Email Us
ECAD model for EDI88130CS20TB
Cypress Semiconductor Corp
IC FRAM 16KBIT 1MHZ 8TDFN
Lowest to $5.7035
ECAD model for FM24CL16B-DG
White Electronic Designs Corporation
SRAM Chip Async Single 5V 4M-Bit 512K x 8 25ns 32-Pin Thin CFPAK
Need more? Email Us
ECAD model for EDI88512CA-25B32I
GSI Technology
SRAM Chip Sync Octal 2.5V/3.3V 18M-Bit 256K x 72-Bit 7.5ns/3.8ns 209-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8162Z72CGC-150I
Winbond Electronics
128K X 8 CMOS STATIC RAM
Need more? Email Us
ECAD model for W24L01S-70LE
Austin Semiconductor
Static Ram, 128K X 8, Standard Power, Dual Ce, 45 Ns Access Time
Need more? Email Us
ECAD model for MT5C1008DCJ-45/IT
IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA70P
White Electronic Designs Corporation
SRAM Chip Async Single 5V 1M-Bit 128K x 8 25ns 32-Pin DIP
Need more? Email Us
ECAD model for EDI88130LPS25TB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention