EN
  • EN
  • DE

R1LP5256ESP-5SR#B0

Part No R1LP5256ESP-5SR#B0
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Renesas Electronics America Inc
Package Bulk
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.330", 8.40mm Width)
Supplier Device Package 28-SOP
ECCN EAR99
HTSUS 8542.32.0041
Other Names RENRNSR1LP5256ESP-5SR#B0,2156-R1LP5256ESP-5SR#B0-RE
Standard Package 1
Win Source Part Number 1195172-R1LP5256ESP-5SR#B0
Ultra Librarian 3D Model Ultra Librarian R1LP5256ESP-5SR#B0 CAD Model

Description

The R1LP5256ESP-5SR#B0, manufactured by Renesas Electronics America, is a low-power SRAM (Static Random-Access Memory) device. This type of memory is known for its fast access times and is commonly used in applications where quick data retrieval is crucial.

Applications:

  • Cache memory: Used in processors and controllers to store frequently accessed data for faster retrieval.
  • Buffer memory: Provides temporary storage for data in communication and data processing systems.
  • Data logging: Stores data in embedded systems for monitoring and analysis.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Medical devices: Utilized in portable medical devices for storing patient data and configuration settings.
  • Networking Equipment: Provides storage within networking hardware such as routers and switches.

Features:

  • High-speed access: Offers a typical access time of 5ns, enabling fast data retrieval.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • 256Kbit (32K x 8) memory organization: Provides a storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each.
  • Wide voltage range: Operates from a wide voltage range, typically 2.7V to 3.6V.
  • TTL-compatible inputs and outputs: Interfaces easily with standard TTL logic circuits.
  • Surface-mount package: Available in a surface-mount package for easy integration into printed circuit boards.
  • Operating temperature range: Typically specified for industrial temperature range.

Benefits:

  • Fast data access: Enables quick data retrieval, improving system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Large storage capacity: Provides sufficient storage for a variety of applications.
  • Easy integration: Available in a surface-mount package for easy integration into printed circuit boards.
  • Reliable operation: Offers reliable operation over a wide temperature range.

The R1LP5256ESP-5SR#B0 stores data using static memory cells, which retain data as long as power is supplied. Its 5ns access time ensures that data can be read or written quickly, making it suitable for high-performance applications. The low power consumption is achieved through careful circuit design and process technology. The device is commonly used in embedded systems, where fast data access and low power consumption are critical requirements. Its wide voltage range allows it to operate with different power supply voltages, providing design flexibility.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $100.1000
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess