Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044588-AM29C823APC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29C823APC CAD Model

Description

The AM29C823APC is a 9-bit D-type flip-flop with three-state outputs, manufactured by AMD. It's primarily used as a register or buffer in high-performance microprocessor systems and digital logic circuits. This device is designed for applications requiring high speed, low power consumption, and reliable data storage.

Applications:

  • Microprocessor Systems: Used as a register or buffer in microprocessor systems.
  • Memory Address Drivers: Implemented as memory address drivers.
  • Data Buffering: Applied for data buffering in various digital systems.
  • Input/Output Ports: Used as an input/output port in digital circuits.
  • Digital Logic Circuits: Integrated into various digital logic designs requiring temporary data storage.

Features:

  • 9-Bit D-Type Flip-Flop: Contains nine independent D-type flip-flops.
  • Three-State Outputs: Features three-state outputs for bus-oriented applications.
  • High Speed: Designed for high-speed operation, ensuring fast data transfer.
  • Low Power Consumption: Utilizes CMOS technology for low power consumption.
  • Enable Control: Includes an enable input for controlling the output state.
  • Clear Input: Incorporates a clear input for resetting the flip-flops.
  • Wide Operating Voltage: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • High Performance: Fast data transfer and reliable operation enhance system performance.
  • Efficient Power Usage: Low power consumption makes it suitable for battery-powered applications.
  • Flexible Integration: Three-state outputs allow for easy integration into bus-oriented systems.
  • Simplified Control: Enable and clear inputs simplify control and data management.
  • Versatile Application: Suitable for a wide range of digital logic and microprocessor applications.

Additional Details:

The AM29C823APC typically comes in a DIP (Dual In-line Package), making it easy to prototype and integrate into existing systems. The device's control signals (enable and clear) must be properly connected to ensure correct operation. It's often used in conjunction with other logic gates and memory devices to create a complete digital system. The three-state outputs allow multiple devices to share a common bus, enabling efficient data transfer and resource utilization.

You May Also Be Interested in

Banner Engineering Corporation
Need more? Email Us
ECAD model for A25S-GGHL 0313
CJT Connectors
Lowest to $0.0114
ECAD model for A2001H-6P
Amic
Need more? Email Us
ECAD model for A29L160TV-70/A
Kemet
Cap Aluminum Lytic 24000uF 350V 20% (90 X 220mm) Screw Terminal 0.012 Ohm 30000mA 20000h 85C T/R
Need more? Email Us
ECAD model for A390UW243M350A
CJT Connectors
Lowest to $0.1222
ECAD model for A2008HA-8P
Amic
Need more? Email Us
ECAD model for A428316V-35F
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A3952SB-T
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $1.0142
ECAD model for A1123ELHLT-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention