EN
  • EN
  • DE

A3952SB-T

Part No A3952SB-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1042161-A3952SB-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3952SB-T CAD Model

Description

The A3952SB-T is a full-bridge MOSFET driver designed by Allegro MicroSystems. It's specifically designed to drive DC motors or stepper motors. It integrates protection features and is aimed at a variety of industrial and automotive applications.

Applications

  • Automotive Actuators: Controls various actuators in vehicles, such as throttle control and valve control.
  • Industrial Automation: Drives motors in robotic arms, conveyor belts, and other automated equipment.
  • Power Tools: Used in cordless drills, saws, and other power tools to drive the motor.
  • HVAC Systems: Controls motors in heating, ventilation, and air conditioning systems.
  • Robotics: Used to drive the motors that control movement and manipulation in robotic systems.

Features

  • Full-Bridge MOSFET Driver: Provides efficient and controlled driving of DC or stepper motors.
  • Internal PWM Current Control: Enables precise control of motor speed and torque.
  • Built-In Protection Features: Includes overcurrent protection, undervoltage lockout, and thermal shutdown.
  • Low RDS(on) MOSFETs: Minimizes power dissipation and improves efficiency.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Precise Motor Control: PWM current control allows for accurate speed and torque regulation.
  • High Efficiency: Low RDS(on) MOSFETs minimize power loss and reduce heat generation.
  • Robust Protection: Built-in protection features safeguard the device and the motor from damage.
  • Reliable Operation: Designed for reliable performance in demanding environments.
  • Simplified System Design: Integrated features reduce the number of external components required.

Additional Details

The A3952SB-T typically operates from a supply voltage range of 8V to 35V. The internal PWM current control allows for adjustable current limiting. It typically comes in a surface mount package for ease of manufacturing. The operating temperature range is typically -20°C to +85°C. The device allows for both forward and reverse motor control. It also incorporates a brake function.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess