Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 177747-AM79489AJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM79489AJC CAD Model

Description

Description

The AM79489AJC is tailored for advanced electronic systems, offering superior processing capabilities and integration flexibility. It addresses the needs of expanding network and communication technologies.

Applications

  • Advanced telecommunication systems
  • Integrated network solutions
  • Data transmission devices

Features and Benefits

  • Scalable architecture: Provides adaptability for evolving technology landscapes.
  • Enhanced data throughput: Optimizes communication efficiency and performance.
  • Energy-efficient operation: Reduces operational costs while maintaining performance.

With its advanced features, it helps in the development of next-generation communication systems.

You May Also Be Interested in

Analog Power
Need more? Email Us
ECAD model for AM4990N-TI-PF
Analog Power
Need more? Email Us
ECAD model for AM3932N-T1-PF
Amd
MPU AM486 RISC 32bit 0.35um 133MHz 5V 208-Pin SQFP
Need more? Email Us
ECAD model for AM486DX5-133V16BHC
Amd
Need more? Email Us
ECAD model for AM7901BPC
Analog Power
Lowest to $66.5001
ECAD model for AM4512C-T1-PF
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for AM-30-21
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for AM55-0015TR
Amd
Need more? Email Us
ECAD model for AM486DX2-66VBYC
Analog Power
Lowest to $0.3764
ECAD model for AM4410NCE-T1-PF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention