EN
  • EN
  • DE
  • IT

AM79C874VI

Part No AM79C874VI
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description NetPHY-1LP Low Power 10/100-TX/FX Ethernet Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 177829-AM79C874VI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM79C874VI CAD Model

Description

Product Overview

The AM79C874VI is a versatile integrated circuit specifically crafted for dynamic networking environments. With its advanced features, it caters to the needs of both small-scale and large-scale communication networks.

Features and Benefits

  • Scalability: Adaptable for both low and high-demand applications.
  • Durable Performance: Built to handle continuous usage without degradation.
  • Customizable Interface: Allows for easy integration into existing systems.

Applications

  • Telecommunications Hubs
  • Broadcasting Networks
  • Remote Access Servers
  • Network Monitoring Systems

The AM79C874VI provides the flexibility and durability required for evolving communication needs, making it a preferred choice for network engineers.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Need more? Email Us
JST Sales America Inc.
Conn FPC Connector SKT 6 POS 0.5mm Solder ST SMD Reel package
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $139.2418
CISCO
Need more? Email Us
OKI/Metcal
Need more? Email Us
CISCO
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.015uH 2% 250MHz 48Q-Factor Ceramic 1.2A 0.078Ohm DCR 0603 T/R / Chip Inductors – 0603HP Series (1608)
Lowest to $0.0944
CISCO
Lowest to $105.1051

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess