Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952794-AXDA2500BOX
Series *
Ultra Librarian 3D Model Ultra Librarian AXDA2500BOX CAD Model

Description

The AMD Athlon XP 2500+ (AXDA2500BOX) is a desktop processor based on the Thoroughbred core. Designed for Socket A motherboards, this CPU delivers a balance of performance and efficiency, making it suitable for general computing tasks, gaming, and multimedia applications. The 'BOX' designation typically indicates that the processor is supplied with a heatsink and fan for thermal management.

Applications

  • Desktop Computing: Used in desktop computers for everyday tasks such as web browsing, word processing, and email.
  • Gaming: Suitable for running older game titles and some modern games at lower settings.
  • Multimedia: Capable of handling multimedia tasks such as video playback, audio editing, and photo editing.
  • Home Entertainment: Employed in home entertainment systems for streaming videos and playing music.
  • Office Applications: Utilized in office environments for running productivity software.

Features

  • Thoroughbred Core: Based on the Thoroughbred core, which offers improved performance and efficiency compared to previous Athlon XP processors.
  • Socket A Compatibility: Designed for use with Socket A motherboards, providing compatibility with a wide range of systems.
  • 2500+ Rating: The 2500+ rating indicates the relative performance of the processor compared to other Athlon XP models.
  • Integrated Heat Spreader (IHS): Features an integrated heat spreader to facilitate efficient heat transfer to the heatsink.
  • Cooling Solution Included: Comes with a heatsink and fan, ensuring adequate cooling for reliable operation.
  • 512 KB L2 Cache: Has 512KB of Level 2 cache memory

Benefits

  • Balanced Performance: Provides a good balance of performance and efficiency for various applications.
  • Cost-Effective: Offers an affordable option for users seeking a capable processor for general computing needs.
  • Wide Compatibility: Compatible with a wide range of Socket A motherboards, simplifying system upgrades.
  • Reliable Operation: Ensures stable and reliable performance with the included cooling solution.
  • Versatile Application: Suitable for a broad range of applications, including desktop computing, gaming, and multimedia.

Additional Details

The AMD Athlon XP 2500+ typically operates at a clock speed of around 1.83 GHz. It requires a Socket A motherboard and DDR SDRAM. Proper installation of the heatsink is crucial to prevent overheating and ensure optimal performance. The processor supports various CPU technologies, including enhanced virus protection (EVP). Always refer to the motherboard documentation for compatibility information and system requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention