Products specifications Report Issue?

Product Status Obsolete
Connector Type Receptacle
Contact Type Non-Gendered
Style Board to Cable/Wire
Number of Positions 30
Number of Positions Loaded All
Pitch - Mating 0.039" (1.00mm)
Number of Rows 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Insulation Height 0.126" (3.20mm)
Temperature Range - Operating -40°C ~ 80°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Ground Plate, Solder Retention
Current Rating (Amps) 1A per Contact
Voltage Rating 200V
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1627869-FI-E30S
Ultra Librarian 3D Model Ultra Librarian FI-E30S CAD Model

You May Also Be Interested in

TE Connectivity
CONN HDR 15POS 0.25 TIN PCB
Lowest to $1.7767
ECAD model for 350765-4
TE Connectivity
CONN RCPT 320POS 0.05 GOLD SMD
Need more? Email Us
ECAD model for 2102430-6
Harwin Inc.
CONN RCPT 10POS 0.049 GOLD SMD
Need more? Email Us
ECAD model for G125-FS11005L0P
HARTING
HAR-FLEX STRAIGHT FEMALE 6.25MM,
Need more? Email Us
ECAD model for 15210602601000
HARTING
HAR-FLEX STRAIGHT FEMALE 6.25MM,
Need more? Email Us
ECAD model for 15210182601000
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
ECAD model for 2102061-9
TE Connectivity
CONN RCPT 60POS 0.05 GOLD SMD
Need more? Email Us
ECAD model for 2102080-3
Harwin Inc.
CONN RCPT 8POS 0.1 TIN SMD
Need more? Email Us
ECAD model for M20-7870446
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
ECAD model for 1-2102061-0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention