EN
  • EN
  • DE

SF1403

Part No SF1403
Manufacturer ON Semiconductor
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756502-SF1403
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF1403 CAD Model

Description

The ON Semiconductor SF1403 is a high-performance, precision operational amplifier designed for a wide range of applications in industrial, communication, and consumer electronics markets. This operational amplifier boasts a unique combination of low noise performance, high speed, and precision, making it an ideal choice for sensitive and fast electronics applications.

Key Features

  • Low Noise: The SF1403 is engineered to offer exceptionally low voltage noise density, which is crucial for high-fidelity audio applications and precision instrumentation that require minimal signal distortion.
  • High Speed: With its fast settling time and high slew rate, the SF1403 is well-suited for applications requiring rapid signal processing, such as data conversion, filters, and amplifiers.
  • Wide Bandwidth: The device provides a wide bandwidth that ensures signal integrity across a broad range of frequencies, making it versatile for various applications.
  • Low Offset Voltage: The precision of the SF1403 is further enhanced by its low input offset voltage, which reduces error in signal amplification and ensures accurate output.
  • Supply Voltage Range: The SF1403 operates over a wide supply voltage range, accommodating different power requirements and enabling its use in both single-supply and dual-supply configurations.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable even when driving capacitive loads, which is essential for maintaining performance in complex circuits.

Applications

The SF1403 from ON Semiconductor is highly versatile and can be used in a multitude of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional medical equipment
  • Test and measurement instruments
  • Analog-to-digital and digital-to-analog converters

The SF1403 operational amplifier is a testament to ON Semiconductor's commitment to providing innovative, high-quality components that meet the demanding requirements of modern electronic systems. Its combination of features ensures that it delivers performance that can enhance the capabilities of your electronic designs.

You May Also Be Interested in

Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Yageo
RES SMD 402K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess