EN
  • EN
  • DE

16RIA80

Part No 16RIA80
Manufacturer Solid State Inc.
Catalog SCRs - Single
Description SCR THYRISTOR 25 AMP  TO 48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 16RIA
Package Bulk
Product Status Active
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.75 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 395A, 415A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538754-16RIA80
Ultra Librarian 3D Model Ultra Librarian 16RIA80 CAD Model

Description

The 538754-16RIA80 is a standard recovery silicon-controlled rectifier (SCR) that is commonly used in electronic circuits. It has a voltage rating of 800V and a current rating of 16A.

  • Voltage Rating: 800V
  • Current Rating: 16A
  • Gate Trigger Voltage (Vgt): 2V
  • Gate Trigger Current (Igt): 60 mA
  • Package: TO-208AA, TO-48-3, Stud
  • Manufacturer: Solid State Inc.
  • Status: Active
  • Standard Package: 10 pcs

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1397 $60.6985
12+ $9.9607 $119.5284
18+ $9.6495 $173.6910
25+ $9.3382 $233.4550
32+ $9.0269 $288.8608
43+ $8.0931 $348.0033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess