Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 500mA
Voltage - Input 4.5 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1933
Win Source Part Number 780757-DC662A
Popularity Medium
Supply and Demand Status Sufficient
Family Name DC662A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC662A CAD Model

Description

The DC662A is an evaluation board from Linear Technology, now part of Analog Devices, designed to showcase the capabilities and features of a high-performance power management integrated circuit (IC). This board is an essential tool for engineers and designers looking to test and implement power solutions in their applications, offering a hands-on approach to evaluating the performance of the IC in real-world scenarios.

Key Features

  • High Efficiency: The DC662A is engineered to deliver exceptional power conversion efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic applications.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the specific requirements of their application, providing versatility and customization.
  • Compact Design: The evaluation board's compact footprint allows for easy integration into a wide range of products without significantly impacting the overall size of the system.
  • Comprehensive Documentation: Linear Technology provides detailed documentation, including schematics, layout files, and datasheets, to assist users in understanding and utilizing the board effectively.

Applications

The DC662A evaluation board is suitable for a variety of applications, such as:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Portable devices
  • Medical equipment

Technical Specifications

The board is designed around a high-performance IC that supports a wide input voltage range, making it adaptable to different power sources. It also features multiple protection mechanisms, such as over-temperature and over-current protection, ensuring the longevity and reliability of both the board and the end application.

Getting Started

To begin using the DC662A evaluation board, users can follow the comprehensive user guide provided by Linear Technology. The guide includes setup instructions, example configurations, and troubleshooting tips to help users get up and running quickly and efficiently.

Conclusion

The DC662A from Linear Technology is a versatile and efficient evaluation board that provides designers with a valuable tool for testing and optimizing power management solutions. With its high efficiency, adjustable output voltage, and robust protection features, this board is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54314EVM
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Lowest to $69.9147
ECAD model for TPS61020EVM-025

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention