Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tube
Product Status Discontinued
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 18V
Current - Output 1.5A
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-VFQFPN (3x3)
Base Product Number L5983
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611625-L5983
Ultra Librarian 3D Model Ultra Librarian L5983 CAD Model

Description

The L5983 from STMicroelectronics is a cutting-edge voltage regulator designed for a wide range of applications. This advanced product is engineered to provide a highly efficient power management solution, ensuring devices operate with optimal power consumption and enhanced performance.

Key Features

  • Adjustable Output Voltage: The L5983 allows for a flexible voltage output, which can be adjusted according to the needs of the specific application, providing versatility and precision in power management.
  • High Efficiency: Designed with efficiency in mind, the L5983 minimizes energy loss, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: Integrated current limiting protects the device and the load from excessive current, further enhancing the safety and durability of the application.
  • Low Dropout: The L5983 features a low dropout voltage, which allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, ensuring stable performance under various conditions.

Applications

The versatility of the L5983 makes it suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive applications
  • Industrial control systems
  • Consumer electronics

Product Specifications

Parameter Value Output Voltage Range Adjustable Dropout Voltage Low Current Limiting Yes Thermal Protection Yes Package Refer to datasheet

For detailed technical specifications, refer to the official datasheet provided by STMicroelectronics. The L5983 offers a robust power management solution that can be tailored to various demanding applications, reflecting STMicroelectronics' commitment to innovation and quality.

You May Also Be Interested in

Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Torex Semiconductor Ltd
1A Driver Transistor Built-In, Step-Up DC/DC Converters
Lowest to $1.6001
ECAD model for XC9128D45CAR
Maxim Integrated
-5V/Adjustable, Negative-Output,Inverting, Current-mode PWM Regulators | IC REG BCK BST ADJ 125MA 8DIP
Need more? Email Us
ECAD model for MAX755CPA
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Texas Instruments
LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Lowest to $9.4077
ECAD model for LM22671MRE-ADJ
Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0
Texas Instruments
SIMPLE SWITCHER Step-Down Voltage Regulator With Features
Lowest to $5.2667
ECAD model for LM22678TJ-5.0/NOPB
Texas Instruments
Synchronous Buck Converters
Lowest to $2.9245
ECAD model for TPS544B20RVFR
Maxim Integrated
Lowest to $1.7955
ECAD model for VT1314SF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention