EN
  • EN
  • DE

LM22678TJ-5.0/NOPB

Part No LM22678TJ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Step-Down Voltage Regulator With Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 1197161-LM22678TJ-5.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2267
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22678TJ-5.0/NOPB CAD Model

Description

The LM22678TJ-5.0/NOPB is a highly efficient, monolithic integrated circuit from Texas Instruments, designed for voltage regulation applications. It is a step-down voltage regulator that offers a fixed output voltage of 5.0V, making it a popular choice for diverse electronic applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Input Voltage Range: Wide range from 4.5V to 42V, suitable for various input conditions.
  • Efficiency: High-efficiency operation with an integrated switch, reducing power loss.
  • Thermal Performance: Enhanced thermal performance with TO-263 (DDPAK) package.
  • Protection Features: Includes over-temperature and over-current protection for improved safety and reliability.
  • Frequency: Adjustable switching frequency from 150kHz to 400kHz.
  • Regulation: Excellent line and load regulation characteristics.
  • Standards: Meets or exceeds lead-free and RoHS standards, indicated by the NOPB (No Lead (Pb) Balls) suffix.

Applications

The LM22678TJ-5.0/NOPB is versatile and can be used in a wide array of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Power supplies for FPGAs, DSPs, and microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM22678TJ-5.0/NOPB is no exception. This product is designed with the highest standards in mind, ensuring that it meets the rigorous demands of industrial and commercial applications. Additionally, the LM22678TJ-5.0/NOPB is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to assist in the integration of this regulator into your design.

Note: Before integrating the LM22678TJ-5.0/NOPB into your designs, please consult the latest datasheets and product specifications to ensure the most current and detailed information.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess