EN
  • EN
  • DE

LM2854MHX-500/NOPB

Part No LM2854MHX-500/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous SIMPLE SWITCHER Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 4A
Frequency - Switching 525kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1198137-LM2854MHX-500/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2854
Introduction Date April 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2854MHX-500/NOPB CAD Model

Description

The LM2854MHX-500/NOPB from Texas Instruments is a highly efficient, synchronous monolithic buck regulator featuring a fixed frequency pulse-width modulation (PWM) architecture. Designed for a range of applications, this power management integrated circuit (IC) is capable of driving a 500mA load with excellent line and load regulation.

Key Features

  • Versatile Input Voltage: The device operates from an input voltage range of 2.9V to 5.5V, making it suitable for various applications, including portable and battery-powered devices.
  • High-Efficiency: With its synchronous switching design, the LM2854MHX-500/NOPB can achieve efficiencies up to 95%, reducing the need for heat sinks and simplifying thermal management.
  • Adjustable Switching Frequency: The IC offers a selectable switching frequency from 550kHz to 1.5MHz, allowing designers to optimize the size of the external components and the performance of the application.
  • Integrated Features: The regulator integrates internal switches and compensation components to minimize external part count and simplify the design process.
  • Protection Mechanisms: It includes built-in thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout (UVLO) features to ensure safe operation under abnormal conditions.
  • Small Package: Housed in a compact 14-pin TSSOP package, the LM2854MHX-500/NOPB saves board space and is ideal for space-constrained applications.

Applications

The LM2854MHX-500/NOPB is designed to meet the needs of a wide range of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • FPGAs, DSPs, and microprocessor power supplies
  • Battery-powered devices
  • Consumer electronics

With its combination of features, the LM2854MHX-500/NOPB offers a compact, efficient, and reliable solution for modern electronic power supply requirements. Its robust protection features and high efficiency make it an excellent choice for designers looking for a power management solution that can handle the demands of today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9510 $55.6570
16+ $6.5239 $104.3824
24+ $6.3200 $151.6800
33+ $6.1161 $201.8313
43+ $5.9123 $254.2289
57+ $5.3007 $302.1399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,876 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess