EN
  • EN
  • DE

ADP3300ART-3.2-RL7

Part No ADP3300ART-3.2-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 50MA SOT23-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.2V
Voltage Dropout (Max) 0.17V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 1.7 mA
Control Features Error Flag, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADP3300
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910690-ADP3300ART-3.2-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-3.2-RL7 CAD Model

Description

ADP3300ART-3.2-RL7 Voltage Regulator by Analog Devices Inc.

The ADP3300ART-3.2-RL7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This regulator is part of their ADP3300 series and is tailored to meet the rigorous requirements of battery-powered devices, portable applications, and high-performance electronics.

With its fixed output voltage of 3.2 volts and an impressive low dropout performance, the ADP3300ART-3.2-RL7 is engineered to maintain a consistent voltage supply even when the input voltage is very close to the output voltage. This feature is particularly important for battery-operated devices, where maximizing the usage of the available battery voltage is crucial.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The package is labeled with the suffix 'RL7', indicating the specific packaging and reel size for this product, which is an important consideration for automated manufacturing processes.

Key features of the ADP3300ART-3.2-RL7 include:

  • High Accuracy: Output voltage accuracy is within ±0.8%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout Voltage: Capable of delivering a dropout voltage as low as 100 mV at 50 mA load, which helps in extending battery life in portable devices.
  • Low Quiescent Current: The regulator features a low quiescent current of 25 µA (typical), making it suitable for battery-powered applications where power conservation is paramount.
  • Current and Thermal Limiting: Built-in protection mechanisms safeguard the device and the application from excessive current draw and overheating.
  • No Load Stability: The device remains stable and operational even with no load, which is a critical feature for dynamic load conditions.

The ADP3300ART-3.2-RL7 is a versatile and reliable choice for applications requiring a stable voltage source with minimal power loss. It is widely used in portable communication devices, laptops, and other mobile computing devices, as well as in instrumentation and control systems where precision is key.

For engineers and designers looking for a voltage regulator that offers both high performance and space efficiency, the ADP3300ART-3.2-RL7 from Analog Devices Inc. is an excellent choice that does not compromise on quality or reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess