EN
  • EN
  • DE

SP6201EM5-L-1.5/TR

Part No SP6201EM5-L-1.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192143-SP6201EM5-L-1.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-L-1.5/TR CAD Model

Description

The SP6201EM5-L-1.5/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. The 'L-1.5' indicates a fixed output voltage of 1.5V, and the '/TR' suffix signifies that it is supplied on tape and reel for automated assembly. This regulator is designed for applications requiring a stable 1.5V supply, especially in portable and battery-powered devices.

Applications:

  • Fixed 1.5V Power Rail: Specifically designed for applications needing a stable 1.5V supply, such as powering certain microcontrollers, sensors, or memory devices.
  • Battery-Powered Devices: The low dropout voltage is beneficial for maximizing battery life, especially as the battery voltage decreases.
  • Portable Electronics: Suitable for devices like handheld gaming consoles, portable media players, and other devices requiring a small and efficient regulator.
  • Low-Voltage Logic Power: Provides a clean and stable 1.5V supply for low-voltage digital logic circuits.
  • Post Regulation: Can be used after a switching regulator to provide a cleaner and more precise 1.5V voltage.

Features:

  • Fixed 1.5V Output Voltage: Provides a precise and stable 1.5V output voltage.
  • Low Dropout Voltage: Enables efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown: Prevents damage to the regulator due to overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Stable and Accurate 1.5V Supply: Ensures reliable operation of connected devices by providing a precise and stable voltage.
  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable applications.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown enhance system robustness.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Automated Assembly: Supplied on tape and reel for efficient automated assembly processes.

Additional Details:

The SP6201EM5-L-1.5/TR is typically packaged in a small surface-mount package, such as SOT-23-5, suitable for compact designs. It is designed to operate over a range of input voltages above 1.5V, with the specific range detailed in the datasheet. The use of ceramic capacitors is recommended for stability and noise reduction. It is important to consult the datasheet for specific operating conditions, component selection, and thermal considerations to ensure optimal performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess