EN
  • EN
  • DE

LM1086ISX-2.85

Part No LM1086ISX-2.85
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Dropout Positive Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196665-LM1086ISX-2.85
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1086ISX-2.85 CAD Model

Description

The LM1086ISX-2.85 is a 1.5A Low Dropout (LDO) positive voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated 2.85V output voltage from a higher input voltage with minimal voltage drop. This regulator is suitable for applications where a precise and stable voltage is crucial, such as powering microprocessors, memory, and other sensitive electronic components in various electronic devices.

Applications

  • Microprocessor Power: Provides a stable 2.85V supply for microprocessors and microcontrollers.
  • Memory Power: Regulates the voltage for RAM, ROM, and other memory devices requiring 2.85V.
  • Post Regulation for Switching Supplies: Used to reduce ripple and noise from switching power supplies.
  • Battery-Powered Systems: Efficient voltage regulation for portable devices.
  • Instrumentation: Powers sensitive instrumentation equipment requiring a stable 2.85V supply.

Features

  • 1.5A Output Current: Delivers up to 1.5A of output current for moderate power applications.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, enhancing efficiency.
  • Fixed 2.85V Output: Provides a stable and regulated 2.85V output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Internal Current Limiting: Prevents damage due to overload conditions.

Benefits

  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a stable voltage supply.
  • Improved Efficiency: Low dropout voltage minimizes power losses, improving overall efficiency.
  • Enhanced System Reliability: Protection features prevent damage to the regulator and connected devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Offers a reliable and efficient voltage regulation solution.

Additional Details

The LM1086ISX-2.85 typically comes in a surface-mount package such as a D2PAK (TO-263) or a through-hole package like a TO-220. The 'ISX' likely indicates the surface mount package. The required input voltage must be slightly higher than 2.85V, typically around 4V or higher, depending on the output current. External capacitors are recommended at the input and output for stability and transient response. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application circuit examples.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess