EN
  • EN
  • DE

LM22671QMR-5.0/NOPB

Part No LM22671QMR-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778666-LM22671QMR-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671QMR-5.0/NOPB CAD Model

Description

The LM22671QMR-5.0/NOPB is a highly efficient, monolithic synchronous step-down voltage regulator from Texas Instruments. Designed to deliver up to 1A of continuous output current, this device operates over an input voltage range of 4.5V to 42V, making it ideal for a wide array of applications in various industries including automotive, telecommunications, and consumer electronics.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 5.0V, which is suitable for logic circuits, microcontrollers, and other digital systems that require a stable 5V supply.
  • High Efficiency: With its synchronous rectification architecture, the LM22671QMR-5.0/NOPB achieves high efficiency, reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 1MHz, allowing flexibility in the choice of inductors and capacitors, which can result in a smaller and more cost-effective design.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to excessive heat and load conditions.
  • Low Shutdown Current: The quiescent current in shutdown mode is typically 15µA, which is beneficial for battery-powered applications where power conservation is critical.

Applications

The LM22671QMR-5.0/NOPB is versatile and can be used in a variety of applications, such as:

  • Point of Load (POL) power supplies
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Power supplies for FPGAs, DSPs, and microprocessors

Quality and Reliability

As with all Texas Instruments products, the LM22671QMR-5.0/NOPB is manufactured to the highest quality standards. The device is available in a thermally enhanced 8-pin VSSOP package and is specified for the extended industrial temperature range of -40°C to 125°C. The "NOPB" designation indicates that this product is offered in a lead-free (RoHS compliant) package, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess