The LM2588T-12 is a monolithic integrated circuit from Texas Instruments (formerly National Semiconductor) that provides all the active functions for a step-down (buck) switching regulator. Capable of driving a 5.0A load, it incorporates fixed-frequency operation and built-in protection features to simplify the design of power supply systems. The -12 indicates the output is fixed at 12V.
Applications:
- Step-Down Switching Regulators: Used in various electronic devices to efficiently convert a higher voltage to a lower voltage.
- Power Supplies for Microprocessors: Provides regulated power for microprocessors and microcontrollers.
- Battery Chargers: Used in battery charging circuits to provide a stable charging voltage.
- LED Drivers: Drives LEDs with a constant current, ensuring consistent brightness.
Features:
- 5.0A Output Current: Capable of delivering up to 5.0A of output current.
- 12V Fixed Output: Provides a stable 12V regulated output voltage.
- Wide Input Voltage Range: Operates from a wide range of input voltages.
- Fixed Frequency Operation: Simplifies design by operating at a fixed switching frequency.
- Built-in Protection: Includes overcurrent and thermal shutdown protection.
Benefits:
- Efficient Power Conversion: Reduces power losses with efficient step-down conversion.
- Simplified Design: Requires fewer external components, simplifying circuit layout.
- Robust Performance: Offers reliable operation with built-in protection features.
- Cost-Effective Solution: Provides a cost-effective solution for power regulation.
Additional Details:
The LM2588T-12 operates at a fixed switching frequency of around 150 kHz. It integrates an NPN output switch with a specified current limit, protecting against overloads. The device is available in a TO-220 package. Texas Instruments provides comprehensive datasheets and application notes to facilitate the integration of the LM2588T-12 into various power supply designs. External components, such as inductors and capacitors, are required to complete the switching regulator circuit.