The Maxim Integrated VT1314SF is a cutting-edge solution designed for modern electronic systems that require robust voltage regulation and monitoring. This high-performance product is crafted to meet the stringent demands of a wide range of applications, from industrial controls to telecommunications and networking equipment.
Key Features
- Precision Voltage Regulation: The VT1314SF provides stable and accurate voltage regulation, ensuring the optimal performance of sensitive electronic components.
- High Efficiency: Designed with energy efficiency in mind, this product helps reduce power consumption, which is crucial for battery-powered devices and cost-effective operations.
- Thermal Management: With built-in thermal protection features, the VT1314SF is capable of maintaining its performance across a wide temperature range, ensuring reliability in harsh environments.
- Compact Design: The small form factor of the VT1314SF makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on functionality.
Applications
The versatile nature of the VT1314SF allows it to be integrated into a variety of systems, including:
- Automotive Systems
- Industrial Automation
- Data Communication Systems
- Portable Devices
- Medical Equipment
Technical Specifications
Parameter
Value
Output Voltage Range
Adjustable
Package Type
Surface Mount
Operating Temperature
-40°C to +125°C
Control Features
Enable, Power Good
For engineers and designers looking for a reliable voltage regulation solution, the Maxim Integrated VT1314SF stands out as a top contender. With its advanced features and flexible application range, it is poised to enhance the performance and efficiency of your next project.