MIC37150-1.5WR-TR Voltage Regulator
The MIC37150-1.5WR-TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed for applications requiring a low voltage, high current output with minimal input to output voltage differential. This regulator is capable of delivering 1.5A of continuous current while maintaining a low dropout voltage, making it an ideal solution for tight voltage regulation scenarios in a variety of electronic devices.
Key Features
- Output Voltage: Fixed 1.5V output with high accuracy.
- High Output Current: Capable of delivering 1.5A of continuous current.
- Low Dropout: Offers a low dropout performance, which enhances efficiency and allows operation close to the input supply voltage.
- Thermal and Overcurrent Protection: Features built-in thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating or excessive current.
- Stable with Low-ESR Output Capacitors: Stable with ceramic output capacitors that have a low equivalent series resistance (ESR), providing improved transient response and minimized output noise.
- Adjustable Output: An external resistor divider can be used to adjust the output voltage as needed for specific applications.
- Surface-Mount Package: Available in a thermally efficient, surface-mount SOT-223 package, ideal for space-constrained applications.
Applications
The MIC37150-1.5WR-TR is versatile and can be used in a wide array of applications such as:
- PCs and laptops
- Graphic cards
- Networking equipment like routers and switches
- Telecommunications infrastructure
- Industrial and medical equipment
Product Summary
The MIC37150-1.5WR-TR by Microchip Technology is a robust LDO voltage regulator that offers precision, efficiency, and reliability for applications demanding a high-quality power supply. Its low dropout voltage and high output current capability make it an excellent choice for modern electronic systems that require stable and efficient voltage regulation.