EN
  • EN
  • DE

LP2988AIMM-2.5

Part No LP2988AIMM-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LP2988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LP2988AIMM-2.5, LP2988AIMM-2.5TR-NDR, LP2988AIMM-2.5CT, LP2988AIMM-2.5TR, LP2988AIMM25
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877894-LP2988AIMM-2.5
Ultra Librarian 3D Model Ultra Librarian LP2988AIMM-2.5 CAD Model

Description

Overview of Texas Instruments LP2988AIMM-2.5

The Texas Instruments LP2988AIMM-2.5 is a high-performance, micro-power, low-noise voltage regulator designed for use in a wide range of electronic applications. This device is capable of delivering a fixed output voltage of 2.5V with an impressive accuracy of ±0.5%. The LP2988AIMM-2.5 is part of the LP2988 series, which is known for its low dropout voltage and low ground current attributes, making it an ideal choice for battery-powered devices where power efficiency is crucial.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy (±0.5%).
  • Output Current: Capable of delivering up to 200mA of continuous output current.
  • Low Dropout Voltage: Typically 280mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Low Noise: With only 30µVRMS of output voltage noise, the LP2988AIMM-2.5 provides a clean power supply, ideal for sensitive RF and analog circuits.
  • High Ripple Rejection: Offers a high power supply ripple rejection ratio of 70dB at 1kHz, ensuring stable operation even in the presence of input voltage fluctuations.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors, which can be smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.

Applications

The LP2988AIMM-2.5 is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Cellular phones and wireless communication devices
  • Digital cameras and audio devices
  • Personal digital assistants (PDAs) and handheld instruments

Package and Quality

The device comes in a small 8-pin VSSOP (MSOP) package, which is suitable for space-constrained applications. Furthermore, Texas Instruments is committed to high standards of quality and reliability, and the LP2988AIMM-2.5 is no exception. It is designed to meet or exceed the requirements of the most demanding applications.

Overall, the LP2988AIMM-2.5 from Texas Instruments represents a robust choice for designers looking for a stable, low-noise power solution that conserves power and enhances the performance of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess