EN
  • EN
  • DE

MCP1791T-3302E/ET

Part No MCP1791T-3302E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 70 mA, High Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.3V @ 70mA
Output Current 70mA
Operating Supply Current 130μA ~ 210μA
PSRR 90dB ~ 80dB (100Hz ~ 1kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 1220951-MCP1791T-3302E/ET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP1791
Introduction Date March 20, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1791T-3302E/ET CAD Model

Description

The MCP1791T-3302E/ET is a high-performance, high-voltage, low-dropout regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an input voltage range of up to 30V. This robust LDO is capable of supplying up to 70mA of output current, making it an ideal choice for automotive, industrial, and telecommunications applications that require a stable and reliable power supply.

Key Features

  • High Input Voltage Range: Capable of handling input voltages from 6V to 30V, which allows for flexibility in various application circuits.
  • Stable Output Voltage: Provides a fixed output voltage of 3.3V, essential for sensitive electronic components that require consistent power.
  • Output Current: Delivers up to 70mA of output current, suitable for powering a wide range of low-power devices.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation and reduced power loss even when the input voltage is close to the output voltage.
  • Thermal Protection: Equipped with thermal shutdown protection that safeguards the device from damage due to overheating.
  • Short Circuit Protection: Built-in short circuit protection enhances the reliability and longevity of both the regulator and the connected components.
  • Extended Temperature Range: Operates within an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: Available in a 3-lead SOT-223 package, which is ideal for space-constrained applications.

Applications

The MCP1791T-3302E/ET LDO regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Power supplies for sensors and microcontrollers
  • Telecommunications equipment
  • Industrial control systems

With its robust design and reliable performance, the MCP1791T-3302E/ET from Microchip Technology is an excellent choice for designers looking for a high-voltage LDO regulator that can withstand challenging conditions while providing a stable power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess