EN
  • EN
  • DE

LM2671M-5.0

Part No LM2671M-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2671
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1197702-LM2671M-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LM2671M-5.0 CAD Model

Description

Overview of Texas Instruments LM2671M-5.0

The LM2671M-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator that offers the flexibility of adjustable output voltage and fixed 5V output. This SIMPLE SWITCHER® regulator is designed to provide up to 1A of load current with an output voltage adjustable from 1.2V to 37V. It operates at a switching frequency of 260kHz, allowing for smaller-sized filter components, resulting in a compact power supply design.

Key Features

  • Output Voltage: Fixed 5V or adjustable from 1.2V to 37V.
  • Output Current: Capable of delivering up to 1A.
  • High Efficiency: Possesses a high efficiency of up to 92%, which reduces energy loss as heat and improves overall system performance.
  • Switching Frequency: Operates at 260kHz, enabling the use of smaller passive components.
  • Protection Features: Includes thermal shutdown and current limit, providing reliable operation under adverse conditions.

Applications

The LM2671M-5.0 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Efficient power supplies for battery-powered devices
  • Step-down regulators for embedded systems
  • Positive to negative converters (Buck-Boost)
  • Variable output voltage power supplies

Product Specifications

Parameter Value Output Voltage (Fixed) 5V Output Voltage (Adjustable) 1.2V to 37V Output Current 1A Switching Frequency 260kHz Efficiency Up to 92% Package SOP-8

The LM2671M-5.0's combination of features and performance makes it an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project. With Texas Instruments' reputation for quality, this component is sure to be a cornerstone in power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2940 $50.4680
47+ $2.1488 $100.9936
73+ $2.0762 $151.5626
104+ $1.9310 $200.8240
135+ $1.8584 $250.8840
168+ $1.7858 $300.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,337 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess