EN
  • EN
  • DE

FD4100WMGUBX

Part No FD4100WMGUBX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-4100 3.36GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952871-FD4100WMGUBX
Series *
Ultra Librarian 3D Model Ultra Librarian FD4100WMGUBX CAD Model

Description

The FD4100WMGUBX is an AMD FX-4100 series quad-core desktop processor. This processor is designed for mainstream desktop computing, offering a balance of performance and affordability. It is commonly used in gaming PCs, multimedia workstations, and general-purpose desktop systems.

Applications:

  • Gaming PCs: Provides sufficient processing power for many modern games.
  • Multimedia Workstations: Handles video editing, photo editing, and other multimedia tasks.
  • General-Purpose Desktop Systems: Suitable for everyday computing tasks such as web browsing, office productivity, and email.
  • Home Theater PCs (HTPCs): Powers media playback and streaming in home theater environments.
  • Budget-Friendly Servers: Can be used in small servers for file sharing and basic network services.

Features:

  • Quad-Core Processor: Features four processing cores for enhanced multitasking and parallel processing.
  • AMD Turbo Core Technology: Automatically boosts clock speeds for increased performance when needed.
  • Black Edition: Unlocked multiplier for easy overclocking, allowing users to increase clock speeds for higher performance.
  • AMD Virtualization (AMD-V) Technology: Enables virtualization for running multiple operating systems on a single machine.
  • 32nm Manufacturing Process: Provides a balance of performance and power efficiency.

Benefits:

  • Improved Multitasking: Quad-core design allows for smooth multitasking and efficient parallel processing.
  • Enhanced Gaming Performance: Provides sufficient processing power for many modern games.
  • Increased Productivity: Boosts performance in multimedia and productivity applications.
  • Overclocking Capability: Unlocked multiplier allows for easy overclocking, increasing performance.
  • Virtualization Support: Enables virtualization for running multiple operating systems.

Technical Specifications:

The FD4100WMGUBX features a base clock speed of 3.6 GHz and a Turbo Core speed of up to 3.8 GHz. It has 4MB of L2 cache and 8MB of L3 cache. The thermal design power (TDP) is 95W. It uses the AM3+ socket and supports DDR3 memory. The manufacturing process is 32nm. It is an AMD FX-4100 Black Edition processor.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess