Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952991-YD3000C6FHBOX
Series *
Ultra Librarian 3D Model Ultra Librarian YD3000C6FHBOX CAD Model

Description

The AMD Athlon 3000G is a dual-core desktop processor with Simultaneous Multithreading (SMT), effectively giving it four threads. It is designed for users needing a cost-effective solution for general computing, basic gaming, and multimedia tasks. The 'YD3000C6FHBOX' signifies the boxed retail version.

Applications:

  • General computing tasks like web browsing, email, and document editing.
  • Entry-level gaming at lower resolutions and settings.
  • Multimedia consumption, including streaming video and playing music.
  • Home theater PCs (HTPCs).
  • Budget-friendly desktop builds.

Features:

  • Dual-Core with SMT: Provides four threads for improved multitasking capabilities.
  • Radeon Vega 3 Graphics: Integrated graphics solution for basic gaming and video playback without a dedicated graphics card.
  • Unlocked Multiplier: Allows for overclocking to potentially achieve higher performance.
  • Socket AM4 Compatibility: Compatible with a wide range of AM4 motherboards.
  • 3.5 GHz Base Clock: Provides a solid base clock speed for everyday tasks.
  • 65W TDP: Offers a balance between performance and power consumption.

Benefits:

  • Affordable Performance: Offers good performance for its price point, making it a great option for budget builds.
  • Integrated Graphics: Reduces the need for a separate graphics card, lowering the overall system cost.
  • Overclocking Potential: Unlocked multiplier allows for performance tweaking beyond the stock settings.
  • Versatile: Suitable for a wide range of uses, from general computing to light gaming.
  • Easy Installation: Standard AM4 socket ensures easy installation on compatible motherboards.

Additional Details:

The AMD Athlon 3000G features Radeon Vega 3 integrated graphics with a specified number of compute units. It supports dual-channel DDR4 memory. This processor is particularly attractive to users who want to build a budget-friendly gaming PC or a general-purpose desktop without breaking the bank. The unlocked multiplier provides an opportunity for users to experiment with overclocking and potentially squeeze more performance out of the processor. Its 65W TDP makes it suitable for smaller form factor builds as well. The presence of SMT enhances its ability to handle multiple tasks simultaneously compared to processors without SMT. It's a solid choice for those seeking an entry-level processor that offers a good balance of features and performance at an affordable price.

You May Also Be Interested in

Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $45.1802
ECAD model for MPC860SRVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $90.4925
ECAD model for MPC860ENVR50D4
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention