EN
  • EN
  • DE
  • IT

ACT02M

Part No ACT02M
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1135549-ACT02M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT02M CAD Model

Description

The ACT02M from Texas Instruments is a high-performance, dual 4-input positive-NAND gate designed to meet the demands of modern electronic circuits. This advanced logic gate is part of TI's 74ACT series, known for its robustness and versatility. The ACT02M is characterized by its ability to operate at high speeds while maintaining low power consumption, making it an ideal choice for a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • High-Speed Operation: The ACT02M is capable of delivering fast switching performance, ensuring that your circuits operate efficiently without lag.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate is designed to be energy-efficient, helping to minimize power usage and heat generation within your system.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 4.5V to 5.5V, providing flexibility in various power environments and compatibility with TTL levels.
  • Drive Capability: The device has the ability to drive up to 10 LSTTL loads, offering sufficient current for multiple connections without the need for additional buffering.
  • High Noise Immunity: The ACT02M features a built-in noise immunity that ensures stable operation even in electrically noisy environments.

Applications

The versatility of the ACT02M makes it suitable for a broad array of applications. It is commonly used in:

  • Complex logic circuit implementations
  • Signal processing
  • Networking equipment
  • Computer systems
  • Industrial control systems

Technical Specifications

The ACT02M comes in a variety of package types, including the standard DIP, SOP, and TSSOP. It is also characterized by its industrial-grade temperature range, ensuring reliable operation under varying environmental conditions. For detailed specifications, please refer to the official Texas Instruments datasheet for the ACT02M.

Whether you are designing a new system or upgrading an existing one, the ACT02M from Texas Instruments offers the performance and reliability you need to ensure your logic circuits function at their best.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5070 $55.0700
23+ $4.5185 $103.9255
35+ $4.3773 $153.2055
48+ $4.2361 $203.3328
62+ $4.0949 $253.8838
82+ $3.6713 $301.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess