EN
  • EN
  • DE

ADM823ZYKSZ-R7

Part No ADM823ZYKSZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/RESET SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1014830-ADM823ZYKSZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM823ZYKSZ-R7 CAD Model

Description

Product Overview: ADM823ZYKSZ-R7 from Analog Devices Inc.

The ADM823ZYKSZ-R7 is a high-performance supervisory circuit from the renowned manufacturer Analog Devices Inc., designed to monitor power supply voltages in digital systems. This compact and efficient device ensures that microprocessors and other sensitive electronics operate within safe voltage thresholds, thereby protecting them from damage due to power surges, brown-outs, and other voltage-related anomalies.

Key Features

  • Precision Voltage Monitoring: The ADM823ZYKSZ-R7 offers accurate monitoring of the power supply voltage, with a factory-trimmed threshold that ensures reliable operation.
  • Low Power Consumption: Designed for energy-sensitive applications, this supervisory circuit consumes minimal power, contributing to the overall efficiency of the system it is integrated into.
  • Manual Reset Input: The inclusion of a manual reset input allows for system resets to be initiated by external events or user interaction, providing additional control and safety mechanisms.
  • Reset Timeout: The device features an adjustable reset timeout period, which can be set by the user to ensure that the system has sufficient time to stabilize before resuming operation.
  • Compact Package: The ADM823ZYKSZ-R7 comes in a small, surface-mount package, making it ideal for space-constrained applications without compromising performance.

Applications

The versatility of the ADM823ZYKSZ-R7 allows it to be utilized in a wide range of applications. It is particularly suited for:

  • Portable and battery-powered devices where power conservation is critical.
  • Computing systems that require precise voltage monitoring to safeguard data integrity.
  • Industrial and telecommunication equipment that operate in environments with fluctuating power conditions.
  • Automotive electronics that demand robust voltage supervision for safety and reliability.

Product Specifications

The ADM823ZYKSZ-R7 supervisory circuit operates over a wide temperature range and is designed to interface seamlessly with modern microprocessor systems. It is available in a reliable lead-free, RoHS-compliant package, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

With its precision voltage monitoring and low power consumption, the ADM823ZYKSZ-R7 is an essential component for systems that demand the highest level of reliability and performance.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6241 $64.9640
90+ $1.3326 $119.9340
135+ $1.2910 $174.2850
185+ $1.2494 $231.1390
240+ $1.2077 $289.8480
325+ $1.0827 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess