EN
  • EN
  • DE

AD340032AC

Part No AD340032AC
Manufacturer AP Memory
Catalog DRAM
Description LPDDR3 4Gbx32 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447202-AD340032AC
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD340032AC CAD Model

Description

The AD340032AC is a cutting-edge LPDDR3 DRAM module from AP Memory, engineered for high efficiency and speed, with a dense configuration of 4 Gigabytes across 32 bits at a clock speed of 1600 MHz. This memory module is crafted using the low-power DDR3 technology, which is renowned for its low voltage operation while maintaining high-speed data transfer rates, ideal for advanced computing devices that require substantial memory throughput without a significant energy footprint. The AD340032AC excels in environments where energy efficiency and compact form factor are crucial without compromising on performance. Suitable for a wide array of applications, including advanced computing systems, mobile devices, and other electronics demanding high memory bandwidth and reliability. AP Memory's commitment to innovation and quality ensures that the AD340032AC is a top-tier solution for incorporating high-performance memory into the latest device designs.

You May Also Be Interested in

Zentel
DRAM DDR3&DDR3L 2Gb, 256Mx8, 1866 at CL13, 1.35V&1.5V, FBGA-78
Lowest to $4.3014
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA
Lowest to $16.1279
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PAR 96TWBGA
Lowest to $15.3600
Microchip Technology
DRAM Memory
Lowest to $1,940.2986
Winbond Electronics
IC DRAM 64MBIT HYPERBUS 24TFBGA
Lowest to $3.4090
Winbond Electronics
IC DRAM 1GBIT SSTL 18 84TFBGA
Lowest to $18.2633
AP Memory
DRAM IoT RAM 256Mb OPI (x8,x16) DDR 200MHz, 1.8V, Ind. Temp., WLCSP
Lowest to $4.8636
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 42SOJ
Need more? Email Us
NANYA
LPDDR4X-4267 256Mx32 (4Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess