EN
  • EN
  • DE

STA505

Part No STA505
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W D POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 8 Ohm, 80W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Thermal Shutdown Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 90°C (TA)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 194155-STA505
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA505 CAD Model

Description

Introducing the STA505 Audio Amplifier from STMicroelectronics

The STA505 from STMicroelectronics is a cutting-edge audio amplifier that stands out in the market for its high-quality sound reproduction and robust performance. This powerful amplifier is part of ST's Sound Terminal® family, designed to deliver an exceptional audio experience for a wide range of applications.

Key Features

  • Power Output: The STA505 offers a remarkable output power of 40 watts per channel (at 8 ohms), ensuring that it can drive a wide variety of speakers with ease and maintain excellent sound quality even at high volumes.
  • Efficiency: With its advanced class-D architecture, the STA505 is not only powerful but also highly efficient, reducing power losses and heat dissipation, which makes it an ideal choice for compact and energy-sensitive applications.
  • Multiwatt15 Packaging: The device comes in a Multiwatt15 package, which allows for optimal heat dissipation and space-saving on the PCB.
  • Audio Quality: The STA505 is designed to produce a crystal-clear sound with minimal distortion and noise, providing an audiophile-grade listening experience.
  • Flexible Use: This amplifier is suitable for a broad range of audio applications, including home theater systems, active speakers, and other high-fidelity audio equipment.

Technical Specifications

  • Output Power: 40W x 2 channels (8Ω load)
  • Signal-to-Noise Ratio (SNR): 100 dB (A-weighted)
  • Total Harmonic Distortion (THD): 0.01%
  • Load Impedance: Compatible with 8Ω to 4Ω speakers
  • Efficiency: Greater than 90%

The STA505 is also equipped with a range of built-in protections, including short-circuit protection, thermal overload protection, and a clip detector, ensuring the longevity and reliability of both the amplifier and the speakers it drives.

Overall, the STA505 from STMicroelectronics is a top-tier choice for any audio enthusiast or professional looking for a high-performance, efficient, and versatile audio amplification solution. Its combination of power, sound quality, and integrated features make it a standout product in its category.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess